Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
RS Americas
from US$0.38
|
2,877
in stock
|
Buy Now | |
Carlton-Bates
from US$0.83
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | - |
Average Bulb Life | 1000h |
Product Range | - |
Current Rating | 70mA |
Length | 30.2mm |
Light Source | Incandescent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 1 |
Average Bulb Life | 1000h |
Product Range | - |
Power Rating | 1.96W |
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 1.96W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 15.9mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
Standoffs & Spacers .250 X .625 4-40 THREADED HEX STANDOFF BRASS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Usb Diy Connector - Microb Female Plug |Adafruit 1829 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Glands, Strain Reliefs & Cord Grips ST 100N | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1829?
Additional datasheets, footprints and schematics for 1829 are listed on our Part Details page. You can also find images and similar parts to 1829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1829 fall under?
The 1829 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1829 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1829 you can contact the distributor directly for product support, shipping queries etc.
Is the 1829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1829 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 1829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1829 often in real-time on the comparison pages.
What if I can't find stock of 1829?
You can fill out our help required form which you can use to request a quote for 1829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.