Options for Price Comparison
Distributor Statistics for 1828650-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1828650-1
Details for 1828650-1 by TE Connectivity
Fiber Optics > Fiber Optic Tooling > Fiber Termination & Tool Kits
PRO BEAM JR TERMINATION KIT
1828650-1 image

1828650-1 by TE Connectivity

PRO BEAM JR TERMINATION KIT
Part Information
1828650-1 image
RoHS Compliant
Not applicable for solder process capability
Status: Active
Product Code: J546
Global Product Line: C18
GPL Description: Aerospace Defense & Marine
Specifications
For Use With:
PRO BEAMĀ® Jr.
Microscope Adapter Type:
2.5mm
Magnification:
200x
Included Microscope:
Yes
Kit Type:
Termination Kit
Included Curing Oven:
No
Included Soft Case:
Yes
Product Type:
Termination Kit
LIGHTCRIMP:
No
Alternate Descriptions
Termination Kit for PRO BEAM Jr. Cable Plug Connectors Includes Insert Installation Tool Microscope Avnet America