Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1828618-1,
CX3251-000 |
Prices starting from US$23.79
Housing Color | Black |
---|---|
Mode | Multimode |
Connector Style | Duplex, Plug |
Product Type | Connector |
KIT,PLUG,LC,ODVA,MM Fiber Optic Mode: Multimode Connector & Housing Type: Plug Multimode Plug | Odva Lc Connector | Part Number: 1828618-1 | Internal Number: 1828618-1 | Alias Number: AMP-0-1828618-1 | TE Connectivity | TE Store |
Fiber Optic Conn Fiber Optic Connect Multi-Mode |Te Connectivity 1828618-1 | Newark Electronics |
KIT | Future Electronics |
Conn LC Multimode Duplex PL Crimp ST Cable Mount | Avnet America |
Connector, Fiber Optic, Multi-Mode, Industrial Ethernet, ODVA | TE Connectivity 1828618-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1828618-1?
Additional datasheets, footprints and schematics for 1828618-1 are listed on our Part Details page. You can also find images and similar parts to 1828618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828618-1 fall under?
The 1828618-1 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > ODVA LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1828618-1 when available in the ODVA LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1828618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1828618-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1828618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828618-1 often in real-time on the comparison pages.
What if I can't find stock of 1828618-1?
You can fill out our help required form which you can use to request a quote for 1828618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.