Spring Material | Stainless Steel |
---|---|
Ferrule Material | Zirconia |
Ferrule Plating Material | Nickel |
Protective Cap Material | Silicone |
Cable Buffering | Loose Tube |
Fiber Diameter | 128µm |
Outside Cable Diameter | .059 – .087in, 1.5 – 2.2mm |
Mode | Multimode |
Cable Type | Loose Tube |
Product Type | Terminus |
Fiber Optic Connector Terminus Kit Multimode Zirconia | Avnet America |
Luxcis Mm Ml Conn Kit |Te Connectivity 1828199-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1828199-1?
Additional datasheets, footprints and schematics for 1828199-1 are listed on our Part Details page. You can also find images and similar parts to 1828199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828199-1 fall under?
The 1828199-1 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Rugged Rectangular Fiber Connectors > Fiber Optic Termini.
Can I view similar or alternative parts?
You can view similar parts to 1828199-1 when available in the Fiber Optic Termini range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1828199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1828199-1 have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 1828199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828199-1 often in real-time on the comparison pages.
What if I can't find stock of 1828199-1?
You can fill out our help required form which you can use to request a quote for 1828199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.