Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | - |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Lever |
Toggle Switch, Spdt, (On)-Off-(On), Panel, 6 A, 250 V Rohs Compliant: Yes |Marquardt 1828.1301-01 | Newark Electronics |
SWITCH, SPDT, 6A, MOM-OFF-MOM | Farnell |
Where can I find additional details, specifications and documents for a 1828.1301-01?
Additional datasheets, footprints and schematics for 1828.1301-01 are listed on our Part Details page. You can also find images and similar parts to 1828.1301-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828.1301-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828.1301-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828.1301-01 fall under?
The 1828.1301-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1828.1301-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828.1301-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 1828.1301-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1828.1301-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1828.1301-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828.1301-01 often in real-time on the comparison pages.
What if I can't find stock of 1828.1301-01?
You can fill out our help required form which you can use to request a quote for 1828.1301-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.