Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .4mm, .016in |
---|---|
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | .02in, .5mm |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.3 – 1.5mm, .051 – .059in |
Wire Size Search | .22mm², 23AWG, 22AWG, .35mm², .3mm², .25mm² |
Wire Size | .22 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Strip |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Operating Temperature Range | -22 – 194°F, -30 – 90°C |
0.50 Series Connecter Receptacle Contact |Amp Te Connectivity 1827855-3 | Newark Electronics |
Contact Socket Crimp ST Cable Mount Reel | Avnet America |
0.50 SERIES CONN RECPT CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1827855-3?
Additional datasheets, footprints and schematics for 1827855-3 are listed on our Part Details page. You can also find images and similar parts to 1827855-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827855-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827855-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827855-3 fall under?
The 1827855-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1827855-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827855-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827855-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827855-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1827855-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827855-3 often in real-time on the comparison pages.
What if I can't find stock of 1827855-3?
You can fill out our help required form which you can use to request a quote for 1827855-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.