Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Min | 7mm |
Cable Diameter Max | 8mm |
Grommet Material | Nylon (Polyamide) |
Grommet Colour | Black |
RoHS Compliant | Yes |
KT-7-BLACK | Rapid Electronics |
Kt-7-Black |Weidmuller 1827840000 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1827840000?
Additional datasheets, footprints and schematics for 1827840000 are listed on our Part Details page. You can also find images and similar parts to 1827840000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827840000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827840000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827840000 fall under?
The 1827840000 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 1827840000 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827840000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827840000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1827840000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 1827840000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827840000 often in real-time on the comparison pages.
What if I can't find stock of 1827840000?
You can fill out our help required form which you can use to request a quote for 1827840000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.