Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 11.81µin, .3µm |
Connector Length | 7.5mm, .295in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment | With |
Circuit Application | Signal |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Gic 2.5 Hdr Assy Special 3/5P |Amp Te Connectivity 1827738-1 | Newark Electronics |
GIC 2.5 HDR ASSY 3/5P | Avnet America |
Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Grace Inertia Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1827738-1?
Additional datasheets, footprints and schematics for 1827738-1 are listed on our Part Details page. You can also find images and similar parts to 1827738-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827738-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827738-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827738-1 fall under?
The 1827738-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1827738-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827738-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827738-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827738-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1827738-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827738-1 often in real-time on the comparison pages.
What if I can't find stock of 1827738-1?
You can fill out our help required form which you can use to request a quote for 1827738-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.