Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ejector Location | None |
---|---|
Stackable | No |
PCB Mount Orientation | Horizontal |
Module Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 52 |
Number of Keys | 1 |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Height Above PC Board | .276in |
Stack Height | .276in, 7mm |
Row-to-Row Spacing | .8mm, .031in |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | Thermoplastic |
Bus Type | Mini PCI Express |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Packaging Method | Tape & Reel |
Packaging Quantity | 300 |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Insertion Style | Direct Insert |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Mini Pci Express 7H Emboss Latch |Te Connectivity 1827682-1 | Newark Electronics |
Latch for 52 Position Mini PCI Express Card Edge Connector Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 1827682-1?
Additional datasheets, footprints and schematics for 1827682-1 are listed on our Part Details page. You can also find images and similar parts to 1827682-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827682-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827682-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827682-1 fall under?
The 1827682-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1827682-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827682-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827682-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827682-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1827682-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827682-1 often in real-time on the comparison pages.
What if I can't find stock of 1827682-1?
You can fill out our help required form which you can use to request a quote for 1827682-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.