1827628-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

POSITIVE LOCK EX 110 HOUSING

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Newark
Newark
from US$0.50
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now

Specifications

Mating Alignment With
Housing Color Natural
Mating Retention With
Number of Positions 6
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Centerline .299in, 7.6mm
Length 19.4mm, .764in
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mating Retention Type Latch
Mounting Style Free Hanging
Packaging Method Bag/Carton
Insulated No
Sealable No
Terminates To Wire & Cable
Product Type Terminal Housing
Housing Type Receptacle Housing
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

Positive Lock Ex 110 Housing |Amp Te Connectivity 1827628-1 | Newark Electronics
Conn Housing PL 6 POS ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1827628-1?

Additional datasheets, footprints and schematics for 1827628-1 are listed on our Part Details page. You can also find images and similar parts to 1827628-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1827628-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827628-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1827628-1 fall under?

The 1827628-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 1827628-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1827628-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1827628-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1827628-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1827628-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1827628-1 often in real-time on the comparison pages.

What if I can't find stock of 1827628-1?

You can fill out our help required form which you can use to request a quote for 1827628-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay