1827589-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1827589-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1827589-2
Details for TE Store
1827589-2
DYNAMIC D1000 REC CONT 2L GOLD Contact Type:Socket
Buy Directly from TE Store (33884 in Stock)
$0.2700 per unit
Series Information for 1827589-2 - TE Connectivity
  • Status: Active
  • Product Code: K747
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D1000 REC CONT 2L GOLD

Specifications

Number of Positions:
1
端子の下地めっきの材料:
Nickel
Underplate Material Thickness:
1.27µm, 50µin
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Current Rating (Max):
5A
Contact Classification:
Signal
Accepts Wire Insulation Diameter Range:
.055 – .087in, 1.4 – 2.2mm
Overall Length:
.338in, 8.6mm
Wire Size:
22 – 18AWG, .34 – .86mm²
Operating Voltage:
250VDC, 250VAC, 125VAC, 125VDC
Wire Range Mark:
2L
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power & Signal
For Use With:
Tab Contact
Packaging Method:
Bag/Box
Packaging Quantity:
500
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 1891526-1, 2119142-1, 2255142-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D1000 REC CONT 2L GOLD
RS Components
Contact female crimp 22-18AWG Au 2L D-1
Newark Electronics
CONTACT, SOCKET, CRIMP, 22-18AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Allied Electronics, Inc
Contact, Discrete Wire, Dynamic Series
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag
Boersig GmbH
DYNAMIC D1000 REC CONT 2L GOLD
TE Store
DYNAMIC D1000 REC CONT 2L GOLD Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:250 VAC;125 VAC;Operating Voltage:125 VDC;250 VDC;Contact Retention:With Socket Gold 250 VAC 125 VDC | Connector Contact | TE Connectivity
Details for TE Store
1827589-2
DYNAMIC D1000 REC CONT 2L GOLD Contact Type:Socket
Buy Directly from TE Store (33884 in Stock)
$0.2700 per unit
Series Information for 1827589-2 - TE Connectivity

Description

CONTACT CRIMP RECEPTACLE 22-18AWG

Specifications

Product Range:
Dynamic D-1000 Series
Contact Plating:
Gold Plated Contacts
Contact Material:
Copper Alloy
Contact Gender:
Socket
Contact Termination Type:
Crimp
Wire Size AWG Min:
22AWG
Wire Size AWG Max:
18AWG
SVHC:
No SVHC (15-Jan-2019)
Contact Termination:
Crimp
For Use With:
Dynamic D-1000 Series Connectors

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D1000 REC CONT 2L GOLD
RS Components
Contact female crimp 22-18AWG Au 2L D-1
Newark Electronics
CONTACT, SOCKET, CRIMP, 22-18AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Bag
Allied Electronics, Inc
Contact, Discrete Wire, Dynamic Series
Avnet Europe
Contact SKT Crimp ST Cable Mount Bag
Boersig GmbH
DYNAMIC D1000 REC CONT 2L GOLD
TE Store
DYNAMIC D1000 REC CONT 2L GOLD Contact Type:Socket;Contact Mating Area Plating Material:Gold;Operating Voltage:250 VAC;125 VAC;Operating Voltage:125 VDC;250 VDC;Contact Retention:With Socket Gold 250 VAC 125 VDC | Connector Contact | TE Connectivity