Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
6,600
in stock
|
Buy Now | |
TE Store
from US$0.37
|
25,684
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
20,872
in stock
|
Buy Now | |
element14
from US$0.19
|
11,230
in stock
|
Buy Now | |
Farnell
from US$0.15
|
11,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
9,089
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
9,089
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
9,089
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,949
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Classification | Signal |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.08 – 1.9mm, .042 – .074in |
Overall Length | 7.9mm, .311in |
Wire Size | 28 – 22AWG, .08 – .38mm² |
Operating Voltage | 125VAC, 250VAC, 125VDC, 250VDC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D1000 REC CONT L AU 0.38um L/P Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 28 – 22 AWG Wire Size: .08 – .38 mm² Product Terminates To: Wire & Cable Receptacle Gold 28 – 22 AWG .08 – .38 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1827588-2 | Internal Number: 1827588-2 | TE Connectivity | TE Store |
CONTACT, SOCKET, 28-22AWG, CRIMP | element14 |
Headers&wire Housings Rcpt Cont 22-28 Au |Amp Te Connectivity 1827588-2 | Newark Electronics |
Headers&Wire Housings RCPT CONT 22-28 AU | Rapid Electronics |
TE Connectivity - AMP W-to-B DYNAMIC D1000 REC CONT L GOLD L/P | Distrelec |
Contact female crimp 28-22AWG Au L D-1 | RS |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Dynamic 1000 PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 22 to 28 AWG | TE Connectivity 1827588-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1827588-2?
Additional datasheets, footprints and schematics for 1827588-2 are listed on our Part Details page. You can also find images and similar parts to 1827588-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827588-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827588-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827588-2 fall under?
The 1827588-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1827588-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827588-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827588-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827588-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 1827588-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827588-2 often in real-time on the comparison pages.
What if I can't find stock of 1827588-2?
You can fill out our help required form which you can use to request a quote for 1827588-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.