Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Lightpipe Color | Clear |
---|---|
LED Color (Top Left) | Clear |
LED Lightpipe Material | High Temperature Thermoplastic |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
Shield Plating Material | Tin over Nickel |
LED Color (Top Right) | Clear |
Shield Material | Phosphor Bronze |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Status Indicator | None |
Number of PCB Ground Tabs | 4 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top, Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 1.27µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
PCB Tail Length | .118in, 3mm |
Connector Height | .529in, 13.44mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 13.44mm |
Housing Color | Black, Natural |
Mating Entry Location | Side |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Rj45 Modular Jack Assy H 8P |Te Connectivity 1827585-1 | Newark Electronics |
AMP1827585-1 | Avnet America |
RJ45 MODULAR JACK ASSY H 8P | TE Connectivity 1827585-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1827585-1?
Additional datasheets, footprints and schematics for 1827585-1 are listed on our Part Details page. You can also find images and similar parts to 1827585-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827585-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827585-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827585-1 fall under?
The 1827585-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827585-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827585-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827585-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827585-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1827585-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827585-1 often in real-time on the comparison pages.
What if I can't find stock of 1827585-1?
You can fill out our help required form which you can use to request a quote for 1827585-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.