Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
24,748
in stock
|
Buy Now | |
TE Store
from US$0.30
|
419,163
in stock
|
Buy Now | |
Farnell
from US$0.17
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Classification | Signal |
Underplate Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Current Rating (Max) | 5A |
Accepts Wire Insulation Diameter Range | .055 – .087in, 1.4 – 2.2mm |
Wire Size | 22 – 18AWG, .34 – .86mm² |
Overall Length | 8.6mm, .338in |
Operating Voltage | 125VDC, 125VAC, 250VAC, 250VDC |
Wire Range Mark | 2L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D1000 REC CONT 2L AU 0.38um FORM Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 22 – 18 AWG Wire Size: .34 – .86 mm² Product Terminates To: Wire & Cable Receptacle Gold 22 – 18 AWG .34 – .86 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1827572-2 | Internal Number: 1827572-2 | TE Connectivity | TE Store |
Contact recept,Crimp,2L 28-22AWG,D-1000 | RS |
PWR CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
Headers&Wire Housings CONTACT 18-22 AWG | Rapid Electronics |
TE Connectivity - AMP WTB DYNAMIC D1000 REC CONT 2L GOLD FORM | Distrelec |
Dynamic D1000 Rec Cont 2L Gold Form |Te Connectivity 1827572-2 | Newark Electronics |
Socket Contact Gold 18-22 AWG Crimp | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Dynamic 1000 PCB Conn Contact, Female, Crimp, Gold over Nickel Plating 28 to 22 AWG | TE Connectivity 1827572-2 | RS Americas |
DYNAMIC D1000 REC CONT 2L GOLD | TTI Europe |
Where can I find additional details, specifications and documents for a 1827572-2?
Additional datasheets, footprints and schematics for 1827572-2 are listed on our Part Details page. You can also find images and similar parts to 1827572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827572-2 fall under?
The 1827572-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1827572-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827572-2 have stock available?
Authorised distributors including TE Store, RS, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1827572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827572-2 often in real-time on the comparison pages.
What if I can't find stock of 1827572-2?
You can fill out our help required form which you can use to request a quote for 1827572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.