Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
from US$0.59
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Row-to-Row Spacing | .205in, 5.2mm |
Number of Rows | 2 |
Number of Power Positions | 4 |
Number of Signal Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Retention | With |
Contact Termination Area Plating Thickness | .8µm, 31.496µin |
端子の下地めっきの材料 | Nickel |
Tab Width | .7mm, .0276in |
Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 4A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Wire Size | 414.44 – 1045.97CMA, .21 – .53mm², 24 – 20AWG |
Height | 13.4mm, .527in |
Length | 11.6mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .129in, 3.3mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | GWT 750°C (Without Flame) |
Strain Relief | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header Assembly |
Sealable | No |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1827391-1?
Additional datasheets, footprints and schematics for 1827391-1 are listed on our Part Details page. You can also find images and similar parts to 1827391-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827391-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827391-1 fall under?
The 1827391-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827391-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827391-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827391-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827391-1 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for 1827391-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827391-1 often in real-time on the comparison pages.
What if I can't find stock of 1827391-1?
You can fill out our help required form which you can use to request a quote for 1827391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.