Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
7,879
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
7,879
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
7,879
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
7,879
in stock
|
Buy Now | |
Farnell
from US$0.17
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now |
Row-to-Row Spacing | 5.2mm, .205in |
---|---|
Number of Rows | 2 |
Number of Power Positions | 6 |
Number of Positions | 6 |
Number of Signal Positions | 2 |
Contact Retention | With |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Layout | Matrix |
Contact Termination Area Plating Material | Tin |
Wire Size | .21 – .53mm², 24 – 20AWG, 414.44 – 1045.97CMA |
Length | 11.3mm, .44409in |
Height | .49125in, 12.5mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | .129in, 3.3mm |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention Type | Locking Latch, Inertia Locking, Latch |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Contact Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Plug |
Housing Type | Plug Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Gic 3.3 Plug Housing 6P |Amp Te Connectivity 1827386-1 | Newark Electronics |
Headers&Wire Housings GIC 3.3 PLUG HOUSING 6P | Rapid Electronics |
TE Connectivity GIC 3.3 PLUG HOUSING 6P Headers & Wire H | Distrelec |
CONNECTOR, HEADER, 6POS, 2ROW, 3.3MM | Farnell |
Connector Discrete Wire Housing Male 6 Positions 3.33mm Pitch Straight Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Grace Inertia 3.3 Series |
RoHS: | Unknown |
Pitch Spacing | 3.3mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Grace Inertia 3.3 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1827386-1?
Additional datasheets, footprints and schematics for 1827386-1 are listed on our Part Details page. You can also find images and similar parts to 1827386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827386-1 fall under?
The 1827386-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827386-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827386-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1827386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827386-1 often in real-time on the comparison pages.
What if I can't find stock of 1827386-1?
You can fill out our help required form which you can use to request a quote for 1827386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.