Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
52,600
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
26,391
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
23,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
20,653
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
16,000
in stock
|
Buy Now | |
Boersig
from US$0.18
|
15,941
in stock
|
Buy Now | |
TE Store
from US$0.32
|
7,054
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,650
in stock
|
Buy Now | |
element14
from US$31.40
|
1,095
in stock
|
Buy Now | |
Farnell
from US$32.15
|
1,090
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,082
in stock
|
Buy Now | |
SOS electronic
from US$0.21
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$20.88
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,400
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | .08 – .24mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .8 – 1.5mm, .032 – .059in |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
実装方法 | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
HE14 crimp terminal | RS |
AMPMODU HE14 PCB Conn Contact Female Crimp Tin Plating 28 - 24 AWG | TE Connectivity 182734-2 | RS Americas |
HE14 COSI CONTACT. AWG28-24 | TTI Europe |
Contact | Transfer Multisort Elektronik |
CONTACT REC HE14 COSI LOOSE P | Future Electronics |
CONTACT REC HE14 COSI LOOSE P Contact Type: Socket Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Socket Tin Discrete Wire 28 – 24 AWG | He13/he14 Contact | Part Number: 182734-2 | Internal Number: 182734-2 | TE Connectivity | TE Store |
TE Connectivity Crimp socket, Socket, 28 ... 24AWG | Distrelec |
CRIMP SOCKET,HE14,PK200 | element14 |
TE 182734-2 HE13 Female Crimp Contact Tin 28-24AWG | Rapid Electronics |
Contact HE14 F Crimp 24-28AWG Tin-plated | SOS electronic |
Contact, Ampmodu He14 Series, Socket, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 182734-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
CONTACT REC HE14 COSIÂ LOOSE P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Product Range | AMPMODU HE14 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.1 AMPMODU Headers Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 0.8mm |
Contact Size | 24 |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
Wire Area Size Max | 0.22mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 28AWG to 24AWG |
Where can I find additional details, specifications and documents for a 182734-2?
Additional datasheets, footprints and schematics for 182734-2 are listed on our Part Details page. You can also find images and similar parts to 182734-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182734-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182734-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182734-2 fall under?
The 182734-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 182734-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182734-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 182734-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182734-2 have stock available?
Authorised distributors including RS, RS Americas, TTI Europe, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 182734-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182734-2 often in real-time on the comparison pages.
What if I can't find stock of 182734-2?
You can fill out our help required form which you can use to request a quote for 182734-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.