Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Mating Tab Width | .7mm, .028in |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.496µin |
Contact Current Rating (Max) | 2.5A |
Contact Type | Tab |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Layout | Matrix |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 31.496µin, .8µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .205in, 5.2mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 11.3mm, .444in |
コネクタの高さ | 11.3mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Mating with 1827228-6 |
実装方法 | Bag |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
GIC 2.0 HDR ASSY 20P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 20 | PCB Header & Receptacle | Part Number: 1827229-6 | Internal Number: 1827229-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1827229-6?
Additional datasheets, footprints and schematics for 1827229-6 are listed on our Part Details page. You can also find images and similar parts to 1827229-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827229-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827229-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827229-6 fall under?
The 1827229-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1827229-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827229-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827229-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827229-6 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1827229-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827229-6 often in real-time on the comparison pages.
What if I can't find stock of 1827229-6?
You can fill out our help required form which you can use to request a quote for 1827229-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.