Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
from US$0.35
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Row-to-Row Spacing | .256mm, 6.5in |
Contact Retention | Without |
Contact Layout | Matrix |
Width | 12.8mm |
Length | 20.6mm |
Height | 25.5mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | .255in, 6.5mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Double Lock Plate 316063-1, Header: 1827197 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Product Type | Housing |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Conn Power Housing PL 8 POS 6.5mm ST Cable Mount Bag | Avnet Asia |
Where can I find additional details, specifications and documents for a 1827196-1?
Additional datasheets, footprints and schematics for 1827196-1 are listed on our Part Details page. You can also find images and similar parts to 1827196-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827196-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827196-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827196-1 fall under?
The 1827196-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827196-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827196-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827196-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827196-1 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for 1827196-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827196-1 often in real-time on the comparison pages.
What if I can't find stock of 1827196-1?
You can fill out our help required form which you can use to request a quote for 1827196-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.