Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.93
|
417
in stock
|
Buy Now | |
Boersig
from US$4.49
|
12,884
in stock
|
Buy Now | |
element14
from US$6.89
|
6,048
in stock
|
Buy Now | |
Newark Electronics
from US$6.72
|
5,911
in stock
|
Buy Now | |
Farnell
from US$6.60
|
5,715
in stock
|
Buy Now | |
TTI Europe
from US$4.73
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.84
|
848
in stock
|
Buy Now | |
TE Store
from US$11.25
|
517
in stock
|
Buy Now | |
Distrelec
from US$7.19
|
461
in stock
|
Buy Now | |
RS Americas
from US$6.83
|
121
in stock
|
Buy Now | |
Future Electronics
from US$4.06
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,100
in stock
|
Buy Now | |
Avnet America
from US$5.60
|
-
|
Buy Now |
Cable Clamp Material | Thermoplastic |
---|---|
Cable Clamp Flammability Rating | UL 94V-0 |
Body Style | Straight |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Packaging Method | Individual |
Packaging Quantity | 100 |
Accessory Type | Cable Clamp |
Shell Size | 13 |
Product Type | Accessory |
CIRCULAR CLAMP, SIZE 13, THERMOPLASTIC | element14 |
Circular Cable Clamp, Size 13, Thermoplastic | Newark Electronics |
Cable hood and fastener | Transfer Multisort Elektronik |
13 SIZE CPC STD CLAMP Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 13 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 13 | Cpc Cable Clamps & Available" Emea | Part Number: 182663-1 | Internal Number: 182663-1 | TE Connectivity | TE Store |
TE Connectivity Cap Size 13, Size 13 11.5 mm | Distrelec |
CPC cable clamp,Shell size 13 | RS |
Black Thermoplastic Cable Clamp, 11.51mm Bundle Diameter | TE Connectivity 182663-1 | RS Americas |
Connector Accessories Clamp Thermoplastic Black Individual | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 11.5mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Plugs & Receptacles |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Where can I find additional details, specifications and documents for a 182663-1?
Additional datasheets, footprints and schematics for 182663-1 are listed on our Part Details page. You can also find images and similar parts to 182663-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182663-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182663-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182663-1 fall under?
The 182663-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 182663-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182663-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182663-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182663-1 have stock available?
Authorised distributors including Boersig, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 182663-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182663-1 often in real-time on the comparison pages.
What if I can't find stock of 182663-1?
You can fill out our help required form which you can use to request a quote for 182663-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.