Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.05
|
10,241
in stock
|
Buy Now | |
Chip One Stop
from US$5.00
|
7,900
in stock
|
Buy Now | |
TTI Europe
from US$6.20
|
5,350
in stock
|
Buy Now | |
Boersig
from US$5.85
|
2,082
in stock
|
Buy Now | |
Distrelec
from US$7.97
|
434
in stock
|
Buy Now | |
Conrad
from US$11.09
|
258
in stock
|
Buy Now | |
TE Store
from US$14.17
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.32
|
206
in stock
|
Buy Now | |
RS Americas
from US$6.94
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.59
|
-
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$6.01
|
-
|
Buy Now | |
element14
from US$8.13
|
-
|
Buy Now | |
Farnell
from US$6.79
|
-
|
Buy Now |
Cable Clamp Material | Thermoplastic |
---|---|
Cable Clamp Flammability Rating | UL 94V-1 |
Body Style | Straight |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | .703in, 17.86mm |
Screw & Hole Thread Size | 15/16-20 |
Packaging Method | Individual |
Packaging Quantity | 100 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 17 |
CPC cable clamp,Shell size 17B | RS |
TE Connectivity Cap Size 17,Housing size 17 17.9 mm | Distrelec |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
CPC Cable Clamp Kit, Size 17, Large, UV Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .703 in Cable Clamp Kit Thermoplastic Black 17 | Cpc Cable Clamps & Available" Emea | Part Number: 182661-1 | Internal Number: 182661-1 | TE Connectivity | TE Store |
Cable hood and fastener | Transfer Multisort Elektronik |
Thermoplastic Cable Clamp, 17.86mm, Black , CPC Series | TE Connectivity 182661-1 | RS Americas |
Connector Accessories Clamp Thermoplastic Black Individual | Avnet Abacus |
Circular Cable Clamp, Straight, Sz 17, Plastic | Newark Electronics |
Cable Clamp Connector Black Color Backshell 17 Shell Size | Future Electronics |
BACKSHELL, CPC, SIZE17 | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 17.86mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 182661-1?
Additional datasheets, footprints and schematics for 182661-1 are listed on our Part Details page. You can also find images and similar parts to 182661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182661-1 fall under?
The 182661-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 182661-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182661-1 have stock available?
Authorised distributors including RS, Chip One Stop, TTI Europe, Boersig and Distrelec have stock available or on a lead time for 182661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182661-1 often in real-time on the comparison pages.
What if I can't find stock of 182661-1?
You can fill out our help required form which you can use to request a quote for 182661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.