Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0182658-1,
C20131-000 |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.08
|
2,492
in stock
|
Buy Now | |
Boersig
from US$4.32
|
17,641
in stock
|
Buy Now | |
element14
from US$9.71
|
8,879
in stock
|
Buy Now | |
Newark Electronics
from US$5.81
|
7,628
in stock
|
Buy Now | |
Farnell
from US$5.72
|
7,446
in stock
|
Buy Now | |
TTI Europe
from US$4.81
|
3,600
in stock
|
Buy Now | |
TE Store
from US$11.65
|
2,204
in stock
|
Buy Now | |
Rapid Electronics
from US$6.09
|
1,607
in stock
|
Buy Now | |
Distrelec
from US$6.52
|
1,185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.45
|
980
in stock
|
Buy Now | |
RS Americas
from US$3.66
|
859
in stock
|
Buy Now | |
Conrad
from US$11.04
|
109
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$7.54
|
49
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,300
in stock
|
Buy Now | |
Compona
-
|
225
in stock
|
Buy Now | |
Avnet America
from US$5.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Clamp Flammability Rating | UL 94V-0 |
---|---|
Body Style | Straight |
Cable Clamp Color | Black |
Cable Clamp Material | Thermoplastic |
Cover | Without |
Accepts Cable Diameter (Max) | .329in, 8.3mm |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Packaging Method | Individual |
Packaging Quantity | 100 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 11 |
CABLE CLAMP, SIZE 11 | element14 |
Circular Cable Clamp, Size 11, Thermoplastic | Newark Electronics |
CPC cable clamp,Shell size 11B | RS |
11 SIZE CPC STD CLAMP Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Cpc Cable Clamps & Available" Emea | Part Number: 182658-1 | Internal Number: 182658-1 | Alias Number: AMP-0-0182658-1 | TE Connectivity | TE Store |
Standard Circular Connector 11 SIZE STD CLAMP | Rapid Electronics |
TE Connectivity Cap Size 11, Size 11 8.3 mm | Distrelec |
Cable hood and fastener | Transfer Multisort Elektronik |
Circular Plastic Connector, Size 11, Std Clamp | TE Connectivity 182658-1 | RS Americas |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
CPC Accessories Shell Size 11 Straight Body Style 8.36 mm Diameter Cable Clamp | Future Electronics |
Connector Accessories Cable Clamp Individual | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 8.3mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Plugs & Receptacles |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 182658-1?
Additional datasheets, footprints and schematics for 182658-1 are listed on our Part Details page. You can also find images and similar parts to 182658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182658-1 fall under?
The 182658-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 182658-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182658-1 have stock available?
Authorised distributors including Boersig, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 182658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182658-1 often in real-time on the comparison pages.
What if I can't find stock of 182658-1?
You can fill out our help required form which you can use to request a quote for 182658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.