Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0182655-1,
C85815-000 |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.88
|
21,381
in stock
|
Buy Now | |
element14
from US$7.47
|
14,658
in stock
|
Buy Now | |
Boersig
from US$4.75
|
13,926
in stock
|
Buy Now | |
TTI Europe
from US$4.15
|
13,500
in stock
|
Buy Now | |
Chip One Stop
from US$5.50
|
10,250
in stock
|
Buy Now | |
Newark Electronics
from US$6.37
|
8,353
in stock
|
Buy Now | |
Farnell
from US$6.74
|
7,745
in stock
|
Buy Now | |
RS
from US$8.81
|
3,783
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.02
|
3,425
in stock
|
Buy Now | |
Conrad
from US$9.54
|
458
in stock
|
Buy Now | |
TE Store
from US$11.91
|
353
in stock
|
Buy Now | |
Distrelec
from US$6.38
|
337
in stock
|
Buy Now | |
RS Americas
from US$6.03
|
94
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Compona
-
|
90
in stock
|
Buy Now | |
Avnet America
from US$5.89
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Cable Clamp Material | Thermoplastic |
Body Style | Straight |
Cable Clamp Flammability Rating | UL 94V-0 |
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.5mm |
Screw & Hole Thread Size | 15/16-20 |
Packaging Method | Individual |
Packaging Quantity | 100 |
Shell Size | 17 |
Accessory Type | Cable Clamp |
Product Type | Accessory |
Black Thermoplastic Size 17 Shell Straight Cable Clamp without Cover | Future Electronics |
CIR CABLE CLAMP, SIZE 17, THERMOPLASTIC | element14 |
Circular Cable Clamp, Size 17, Thermoplastic | Newark Electronics |
CPC cable clamp,Shell size 17A | RS |
Cable hood and fastener | Transfer Multisort Elektronik |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
17 SIZE CPC STD CLAMP Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 17 | Cpc Cable Clamps & Available" Emea | Part Number: 182655-1 | Internal Number: 182655-1 | Alias Number: AMPS-0-0182655-1 | TE Connectivity | TE Store |
TE Connectivity Cap Size 17, Size 17 11.5 mm | Distrelec |
CPC, CABLE CLAMP, SHELL SIZE 17, 15/16-20 THREAD SIZE, CPC Series | TE Connectivity 182655-1 | RS Americas |
Connector Accessories Clamp Thermoplastic Black Individual | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Plugs & Receptacles |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 182655-1?
Additional datasheets, footprints and schematics for 182655-1 are listed on our Part Details page. You can also find images and similar parts to 182655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182655-1 fall under?
The 182655-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 182655-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182655-1 have stock available?
Authorised distributors including Future Electronics, element14, Boersig, TTI Europe and Chip One Stop have stock available or on a lead time for 182655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182655-1 often in real-time on the comparison pages.
What if I can't find stock of 182655-1?
You can fill out our help required form which you can use to request a quote for 182655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.