Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0182652-1,
CB0437-000 |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.51
|
1,154
in stock
|
Buy Now | |
TTI Europe
from US$4.61
|
17,125
in stock
|
Buy Now | |
Rapid Electronics
from US$5.61
|
9,981
in stock
|
Buy Now | |
Boersig
from US$5.06
|
6,434
in stock
|
Buy Now | |
Chip One Stop
from US$6.21
|
1,450
in stock
|
Buy Now | |
element14
from US$7.82
|
1,277
in stock
|
Buy Now | |
TE Store
from US$11.66
|
1,185
in stock
|
Buy Now | |
Newark Electronics
from US$5.85
|
1,090
in stock
|
Buy Now | |
Farnell
from US$6.12
|
1,021
in stock
|
Buy Now | |
Future Electronics
from US$2.65
|
900
in stock
|
Buy Now | |
Distrelec
from US$6.90
|
784
in stock
|
Buy Now | |
RS Americas
from US$7.07
|
451
in stock
|
Buy Now | |
Conrad
from US$9.54
|
153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.07
|
145
in stock
|
Buy Now | |
Sorelec
-
|
3,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,600
in stock
|
Buy Now | |
Compona
-
|
631
in stock
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Clamp Flammability Rating | UL 94V-0 |
---|---|
Body Style | Straight |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | 17.86mm, .703in |
Screw & Hole Thread Size | 1-3/8-18 |
Packaging Method | Individual |
Packaging Quantity | 100 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 23 |
CPC CLAMP KIT SIZE23 STRAIGHT | TTI Europe |
Standard Circular Connector 23 SIZE STD CLAMP | Rapid Electronics |
CABLE CLAMP, SIZE 23, THERMOPLASTIC | element14 |
23 SIZE CPC STD CLAMP Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Cable Entry Diameter: .703 in Cable Clamp Kit Thermoplastic Black 23 | Cpc Cable Clamps & Available" Emea | Part Number: 182652-1 | Internal Number: 182652-1 | Alias Number: AMPS-0-0182652-1 | TE Connectivity | TE Store |
CPC cable clamp,Shell size 23A | RS |
Circular Cable Clamp, Size 23, Thermoplastic | Newark Electronics |
Black Connector Backshell, Cable Clamp 1 3/8-18 UNEF 23 | Future Electronics |
TE Connectivity Cap Size 23, Size 23 17.9 mm | Distrelec |
Connector Clamp, Circular, Straight, Shell Size 23, Thermoplastic, CPC Series | TE Connectivity 182652-1 | RS Americas |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Cable hood and fastener | Transfer Multisort Elektronik |
Connector Accessories Clamp Thermoplastic Black Individual | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 17.9mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Where can I find additional details, specifications and documents for a 182652-1?
Additional datasheets, footprints and schematics for 182652-1 are listed on our Part Details page. You can also find images and similar parts to 182652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182652-1 fall under?
The 182652-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 182652-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182652-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Boersig, Chip One Stop and element14 have stock available or on a lead time for 182652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182652-1 often in real-time on the comparison pages.
What if I can't find stock of 182652-1?
You can fill out our help required form which you can use to request a quote for 182652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.