Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Grommet Type | Open |
---|---|
Cable Diameter Min | 5mm |
Cable Diameter Max | 6mm |
Grommet Material | Nylon (Polyamide) |
Grommet Colour | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1826480000?
Additional datasheets, footprints and schematics for 1826480000 are listed on our Part Details page. You can also find images and similar parts to 1826480000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1826480000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1826480000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1826480000 fall under?
The 1826480000 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 1826480000 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1826480000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1826480000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1826480000 have stock available?
There is no stock from authorised distributors for 1826480000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1826480000 often in real-time on the comparison pages.
What if I can't find stock of 1826480000?
You can fill out our help required form which you can use to request a quote for 1826480000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.