Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Switch Mode |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 240VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
Accessory Type | Battery Charger |
External Depth | 34mm |
External Length / Height | 87.5mm |
External Width | 51.5mm |
For Use With | Li-Ion Batteries |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current | 800mA |
Where can I find additional details, specifications and documents for a 1826003?
Additional datasheets, footprints and schematics for 1826003 are listed on our Part Details page. You can also find images and similar parts to 1826003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1826003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1826003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1826003 fall under?
The 1826003 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 1826003 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1826003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1826003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1826003 have stock available?
There is no stock from authorised distributors for 1826003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1826003 often in real-time on the comparison pages.
What if I can't find stock of 1826003?
You can fill out our help required form which you can use to request a quote for 1826003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.