1825HC222KAT1A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 2200PF 3000V, X7R, 10%, 1825

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.69


Distributor Starting From Stock
Logo for Avnet America Avnet America -
13,000
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2200pF
Capacitance Tolerance ± 10%
Capacitor Application High Voltage
Capacitor Case Style 1825 [4564 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
RoHS Compliant Yes

Alternative Descriptions

Cap Ceramic 0.0022uF 3000V X7R 10% SMD 1825 125°C T/R | Avnet America
Cap 0.0022Uf 3000Vdc X7R 10% Smd 1825 Rohs Compliant: Yes |Kyocera Avx 1825HC222KAT1A | Newark Electronics
Cap Ceramic 0.0022uF 3000V X7R 10% SMD 1825 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1825HC222KAT1A?

Additional datasheets, footprints and schematics for 1825HC222KAT1A are listed on our Part Details page. You can also find images and similar parts to 1825HC222KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1825HC222KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825HC222KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1825HC222KAT1A fall under?

The 1825HC222KAT1A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 1825HC222KAT1A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1825HC222KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1825HC222KAT1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1825HC222KAT1A have stock available?

Authorised distributors including Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1825HC222KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1825HC222KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1825HC222KAT1A?

You can fill out our help required form which you can use to request a quote for 1825HC222KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay