Status: | Unknown |
---|---|
Series: | FIEXITERM |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 3kV |
Ceramic Capacitor Case | 1825 [4564 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FIEXITERM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 4.5mm |
External Length / Height | 2.54mm |
External Width | 6.4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Ceramic Capacitor 0.01Uf 3000V, X7R, 10%, 1825 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 3000 V, ± 10%, X7R, 1825 [4564 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 1825HC103KAT1A?
Additional datasheets, footprints and schematics for 1825HC103KAT1A are listed on our Part Details page. You can also find images and similar parts to 1825HC103KAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825HC103KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825HC103KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825HC103KAT1A fall under?
The 1825HC103KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1825HC103KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825HC103KAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 1825HC103KAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825HC103KAT1A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1825HC103KAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825HC103KAT1A often in real-time on the comparison pages.
What if I can't find stock of 1825HC103KAT1A?
You can fill out our help required form which you can use to request a quote for 1825HC103KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.