Status: | Unknown |
---|---|
Series: | FLEXITERM Series |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
1,236
in stock
|
Buy Now | |
element14
from US$1.65
|
1,236
in stock
|
Buy Now | |
Farnell
from US$1.43
|
1,236
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1825 [4564 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FLEXITERM Series |
RoHS Compliant | Yes |
Cap, 0.1Uf, 1Kv, Mlcc, 1825 Rohs Compliant: Yes |Kyocera Avx 1825AC104KAZ2A | Newark Electronics |
CAP, 0.1UF, 1KV, MLCC, 1825 | element14 |
SMD MLCC 1825 X7R 1000V 0.1uF | RS |
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1kV 0.1uF X7R 1825 10% Flex Soft | Future Electronics |
COMMERCIAL CHIP R102 HIGH VOLT TAPE/REEL, 7 INCH PAPER TAPE | Avnet America |
.1UF 1KV 10% 1825 | TTI Europe |
Where can I find additional details, specifications and documents for a 1825AC104KAZ2A?
Additional datasheets, footprints and schematics for 1825AC104KAZ2A are listed on our Part Details page. You can also find images and similar parts to 1825AC104KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825AC104KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825AC104KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825AC104KAZ2A fall under?
The 1825AC104KAZ2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1825AC104KAZ2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825AC104KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1825AC104KAZ2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1825AC104KAZ2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1825AC104KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825AC104KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 1825AC104KAZ2A?
You can fill out our help required form which you can use to request a quote for 1825AC104KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.