1825WA102KAT1A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1000PF 2500V C0G 10% 1825

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.22
-
Buy Now
Logo for element14
element14
from US$1.10
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 2.5kV
Ceramic Capacitor Case 1825 ^4564 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range -
No. of Pins 2Pins

Alternative Descriptions

Ceramic Capacitor 1000Pf 2500V, C0G, 10%, 1825 | Newark Electronics
Cap Ceramic 0.001uF 2500V C0G 10% SMD 1825 125°C T/R | Avnet America
CERAMIC CAPACITOR 1000PF 2500V, C0G, 10%, 1825 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1825WA102KAT1A?

Additional datasheets, footprints and schematics for 1825WA102KAT1A are listed on our Part Details page. You can also find images and similar parts to 1825WA102KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1825WA102KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825WA102KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1825WA102KAT1A fall under?

The 1825WA102KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1825WA102KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1825WA102KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1825WA102KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1825WA102KAT1A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1825WA102KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1825WA102KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1825WA102KAT1A?

You can fill out our help required form which you can use to request a quote for 1825WA102KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay