Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMCDAH |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$0.22
|
34,233
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
15,745
in stock
|
Buy Now | |
element14
from US$0.13
|
15,745
in stock
|
Buy Now | |
Farnell
from US$0.16
|
15,745
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
336
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 5.648oz, 160g |
---|---|
Case Color | Black |
Cover Material | PET Film |
Actuator Color | Black |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Case Material | Nylon |
Actuator Material | Nylon |
Tactile | Yes |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Operating Function | NO |
Tactile Feel | With |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Actuator Length | .114in, 2.89mm |
Switch Height | .292in |
Button Width | .11in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Square |
Leg Style | Kinked |
Dust Proof | No |
Product Type | Switch |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
FSMCDAH=6.0mm Tact W/SQ Act. & High Temp Actuator Style: Square Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Square Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825967-2 | Internal Number: 1825967-2 | Alias Number: FSMCDAH | TE Connectivity | TE Store |
Tactile Switch, Spst, 0.05A, 24V, Thd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, THD | element14 |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile N.O. SPST Square Button PC Pins 0.05A 24VDC 500000Cycle 1.6N Thru-Hole | Avnet America |
Switch, Fsmcdah=6.0Mm Tact W/Sq Act. & High Temp | TE Connectivity 1825967-2 | RS Americas |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1825967-2?
Additional datasheets, footprints and schematics for 1825967-2 are listed on our Part Details page. You can also find images and similar parts to 1825967-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825967-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825967-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825967-2 fall under?
The 1825967-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825967-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825967-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825967-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825967-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1825967-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825967-2 often in real-time on the comparison pages.
What if I can't find stock of 1825967-2?
You can fill out our help required form which you can use to request a quote for 1825967-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.