1825966-1

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1825966-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1825966-1
Details for TE Store
1825966-1
FSMCH=3.5 X 6.0 X 4.3 TACT SWITCH, HT Actuator Style:Rectangular
Buy Directly from TE Store (8137 in Stock)
$0.1400 per unit
Series Information for 1825966-1 - TE Connectivity
  • Status: Active
  • Aliases: FSMCH
  • Product Code: E384
  • Global Product Line: W04
  • GPL Description: Industrial

Description

FSMCH=3.5 X 6.0 X 4.3 TACT SWITCH, HT

Specifications

Cover Material:
Stainless Steel
Actuator Force:
4.585oz, 130g
Actuator Profile:
Extended
Actuator Material:
PBT
Case Material:
Nylon
Bushing Style:
Unthreaded
Case Color:
Natural
Actuator Color:
Black
Tactile:
Yes
Snap Action:
Without
Tactile Feel:
With
Ganged:
With
Support Bracket:
Without
Configuration (Pole-Throw):
Single Pole - Single Throw
Number of Actuators:
1
Operating Function:
NO
ESD Grounding Terminal:
Without
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Contact Base Material:
Copper Alloy
Button Width:
2.3mm, .118in
Switch Height:
.169in
Actuator Length:
.031in, .8mm
Low Profile:
With
Process Sealed:
No
Mounting Angle:
Vertical
Mounting Type:
Through Hole
Comment:
(On) indicates momentary position.
Packaging Method:
Loose Piece
Product Type:
Switch
Actuator Style:
Rectangular
Dust Proof:
No
Leg Style:
Kinked
Illuminated:
With
Termination Type:
Printed Circuit Board
Temperature Rating:
High°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
FSMCH=3.5 X 6.0 X 4.3 TACT SWITCH- HT
RS Components
Tactile switch,PCB,SPST,rect black act
Newark Electronics
Product Range:FSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:- RoHS Compliant: Yes
Avnet America
Switch Tactile OFF (ON) SPST Rectangular Button PC Pins 0.05A 24VDC 20000Cycle 1.3N Thru-Hole Bulk
Avnet Europe
Switch Tactile OFF (ON) SPST Rectangular Button PC Pins 0.05A 24VDC 20000Cycle 1.3N Thru-Hole Bulk
TE Store
FSMCH=3.5 X 6.0 X 4.3 TACT SWITCH, HT Actuator Style:Rectangular;Operating Function:NO;Contact Base Material:Copper Alloy;Switch Contact Plating Material:Silver;Dust Proof:No Rectangular Copper Alloy Silver | Tactile Switch | Alias Number: FSMCH | TE Connectivity
Future Electronics
SPST 50 mA Top Rectangular Extended Actuator Tactile Switch