Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMH |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
57,275
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
57,275
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
57,275
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
57,275
in stock
|
Buy Now | |
Farnell
from US$0.24
|
46,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
112
in stock
|
Buy Now | |
Avnet America
-
|
84,661
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Color | Black |
---|---|
Actuator Material | PBT |
Actuator Force | 130g, 4.585oz |
Actuator Profile | Extended |
Cover Material | Stainless Steel |
Bushing Style | Unthreaded |
Case Material | Nylon |
Actuator Color | Natural |
Tactile Feel | With |
Number of Actuators | 1 |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Ganged | With |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Button Width | 2.3mm, .118in |
Actuator Length | .06in, 1.52mm |
Switch Height | .198in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Leg Style | Kinked |
Actuator Style | Rectangular |
Dust Proof | No |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Tactile Switches 3.5 X 6.0 X 5.0 T/H Tact Switch |Alcoswitch Te Connectivity 1825965-1 | Newark Electronics |
Tactile Switches 3.5 X 6.0 X 5.0 T/H TACT SWITCH | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 1.27N 6 x 3.5mm | Distrelec |
TACTILE SWITCHES | Farnell |
Tactile switch,PCB,SPST,rect black act | RS |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile ON OFF SPST Rectangular Button PC Pins 0.05A 24VDC 20000Cycle 1.3N Thru-Hole Bulk | Avnet America |
SPST Rectangular Actuator 130 Gram Force 3.5 X 6.0 X 5.0 Tactile Switch | Future Electronics |
Switch, Fsmh=3.5 X 6.0 X 5.0 Tact Switch, Ht | TE Connectivity 1825965-1 | RS Americas |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Special Order: FSMH=3.5 X 6.0 X 5.0 TACT SWITCH, HT Actuator Style: Rectangular Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Rectangular Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825965-1 | Internal Number: 1825965-1 | Alias Number: FSMH | TE Connectivity | TE Store |
Tactile Switches SWITCH TACTILE | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825965-1?
Additional datasheets, footprints and schematics for 1825965-1 are listed on our Part Details page. You can also find images and similar parts to 1825965-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825965-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825965-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825965-1 fall under?
The 1825965-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825965-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825965-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825965-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825965-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825965-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825965-1 often in real-time on the comparison pages.
What if I can't find stock of 1825965-1?
You can fill out our help required form which you can use to request a quote for 1825965-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.