Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM3JH |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
8,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,025
in stock
|
Buy Now | |
element14
from US$0.12
|
8,025
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
5,465
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
5,465
in stock
|
Buy Now | |
TE Store
from US$0.12
|
5,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,056
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0460
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Material | Steel |
---|---|
Case Color | Black |
Actuator Profile | Extended |
Actuator Force | 160g, 5.648oz |
Actuator Material | PBT |
Case Material | Polyamide |
Bushing Style | Unthreaded |
Actuator Color | Black |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Button Width | 3.5mm, .138in |
Switch Height | 5mm, .196in |
Actuator Length | 1.4mm, .055in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Product Type | Switch |
Illuminated | With |
Dust Proof | No |
Leg Style | Kinked |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825955-6 | Newark Electronics |
TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT | element14 |
FSM3JH=6MM TACT SWITCH HT W/ESD | Rapid Electronics |
TE Connectivity FSM3JH 6MM TACT SWITCH HT W/ESD Keypad S | Distrelec |
FSM3JH=6MM TACT SWITCH, HT W/ESD Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825955-6 | Internal Number: 1825955-6 | Alias Number: FSM3JH | TE Connectivity | TE Store |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.57N Thru-Hole Loose Piece | Avnet America |
Switch, Fsm3Jh=6Mm Tact Switch, Ht W/Esd | TE Connectivity 1825955-6 | RS Americas |
Tactile Switches 6MM HIGH TEMP W/ESD TACTILE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825955-6?
Additional datasheets, footprints and schematics for 1825955-6 are listed on our Part Details page. You can also find images and similar parts to 1825955-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825955-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825955-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825955-6 fall under?
The 1825955-6 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825955-6 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825955-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825955-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825955-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1825955-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825955-6 often in real-time on the comparison pages.
What if I can't find stock of 1825955-6?
You can fill out our help required form which you can use to request a quote for 1825955-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.