Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM1JH |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
29,229
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
29,229
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
29,229
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
29,229
in stock
|
Buy Now | |
Farnell
from US$0.12
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
23,174
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
5,583
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | PBT |
---|---|
Actuator Profile | Extended |
Case Material | Polyamide |
Actuator Color | Brown |
Actuator Force | 100g, 3.53oz |
Bushing Style | Unthreaded |
Case Color | Black |
Cover Material | Steel |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Button Width | 3.5mm, .138in |
Switch Height | 4.3mm, .169in |
Actuator Length | .028in, .7mm |
Low Profile | With |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Leg Style | Kinked |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Fsm1Jh=6Mm Tact Switch, Ht W/Esd |Amp Te Connectivity 1825955-2 | Newark Electronics |
FSM1JH=6MM TACT SWITCH HT W/ESD | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 1.56N 6 x 6mm | Distrelec |
FSM1JH=6MM TACT SWITCH HT W/ESD | Farnell |
FSM1JH=6MM TACT SWITCH, HT W/ESD Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825955-2 | Internal Number: 1825955-2 | Alias Number: FSM1JH | TE Connectivity | TE Store |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC Thru-Hole Loose Piece | Avnet America |
FSMJ Series 0.70mm Length Brown Tactile Pushbutton Switch | Future Electronics |
Switch, Fsm1Jh=6Mm Tact Switch, Ht W/Esd | TE Connectivity 1825955-2 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Product Range | FSMJ Series |
---|---|
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
Where can I find additional details, specifications and documents for a 1825955-2?
Additional datasheets, footprints and schematics for 1825955-2 are listed on our Part Details page. You can also find images and similar parts to 1825955-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825955-2 fall under?
The 1825955-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825955-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825955-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825955-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825955-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825955-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825955-2 often in real-time on the comparison pages.
What if I can't find stock of 1825955-2?
You can fill out our help required form which you can use to request a quote for 1825955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.