Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM4JH |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
14,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0452
|
111,103
in stock
|
Buy Now | |
TTI Europe
from US$0.0482
|
90,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
45,660
in stock
|
Buy Now | |
Chip One Stop
from US$0.0306
|
10,553
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,044
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,775
in stock
|
Buy Now | |
element14
from US$0.08
|
5,775
in stock
|
Buy Now | |
Sager
from US$0.0462
|
2,904
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
1,461
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
1,204
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
479
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
112
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,250
in stock
|
Buy Now | |
Sorelec
-
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$1.31
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Force | 160g, 5.648oz |
Actuator Profile | Extended |
Case Material | Nylon |
Actuator Material | PBT |
Bushing Style | Unthreaded |
Case Color | Black |
Cover Material | PET Film |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Ganged | With |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Switch Height | .196in |
Button Width | .138in, 3.5mm |
Actuator Length | .055in, 1.4mm |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Product Type | Switch |
Actuator Style | Round |
Leg Style | Kinked |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
SPST 6 mm Round Top Actuator Kinked Legs Through Hole Tactile Switch | Future Electronics |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
FSM4JH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825910-6 | Internal Number: 1825910-6 | Alias Number: FSM4JH | TE Connectivity | TE Store |
6x6mm tactile switch,5mm H 1.6N | RS |
TACT SWITCH, SPST, 0.05A, 24VDC, SOLDER | Farnell |
Tact Switch, Spst, 0.05A, 24Vdc, Solder | Newark Electronics |
Tactile Switches SWITCH TACTILE | Sager |
FSM4JH=6MM TACT SWITCH HIGH TEMP | Rapid Electronics |
Switch Tactile N.O. SPST Round Button PC Pin 24VDC 100000Cycles 160gf Through Hole Loose | Avnet America |
FSM4JH=6MM TACT SWITCH, HIGH T | Heilind Electronics |
Switch, Fsm4Jh=6Mm Tact Switch, High Temp | TE Connectivity 1825910-6 | RS Americas |
TE Connectivity Tactile Switch 50 mA 24 VDC Momentary Function 1NO 1.57N Through Hole FSM | Distrelec |
Where can I find additional details, specifications and documents for a 1825910-6?
Additional datasheets, footprints and schematics for 1825910-6 are listed on our Part Details page. You can also find images and similar parts to 1825910-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825910-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825910-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825910-6 fall under?
The 1825910-6 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825910-6 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825910-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825910-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825910-6 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, RS and Chip One Stop have stock available or on a lead time for 1825910-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825910-6 often in real-time on the comparison pages.
What if I can't find stock of 1825910-6?
You can fill out our help required form which you can use to request a quote for 1825910-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.