Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BP201004 |
Prices starting from US$4.22
Seal Type | Boot |
---|---|
Color | Black |
Boot Color | Black |
Finish | Black |
Tactile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | TT |
Packaging Method | Bag/Box |
Product Type | Accessory |
Illuminated | No |
Accessory Type | Pushbutton Switch Boot Seal |
Oil-Tight | No |
Bp201004=Boot.pushbutton |Amp Te Connectivity 1825617-2 | Newark Electronics |
Switch Hardware BK 4-40 BOOT SEAL PUSH BUTTON | Rapid Electronics |
SEALING BOOT, PUSHBUTTON SWITCH | Farnell |
PB SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a 1825617-2?
Additional datasheets, footprints and schematics for 1825617-2 are listed on our Part Details page. You can also find images and similar parts to 1825617-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825617-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825617-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825617-2 fall under?
The 1825617-2 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825617-2 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825617-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825617-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825617-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 1825617-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825617-2 often in real-time on the comparison pages.
What if I can't find stock of 1825617-2?
You can fill out our help required form which you can use to request a quote for 1825617-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.