Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BP1048004 |
Finish | Black |
---|---|
Boot Color | Black |
Seal Type | Boot |
Color | Black |
Tactile | No |
Process Sealed | No |
Screw & Hole Thread Size | 10 – 48 UNS-2B |
For Use With | Pushbutton Switch |
Packaging Method | Bag/Box |
Accessory Type | Pushbutton Switch Boot Seal |
Product Type | Accessory |
Illuminated | No |
Oil-Tight | No |
BP1048004=Boot,Pushbutton Switch Accessory Type: Pushbutton Switch Boot Seal Product Shape: Round Primary Product Color: Black Pushbutton Switch Boot Seal Round Black | Switch Seal & Accessories | Part Number: 1825615-1 | Internal Number: 1825615-1 | Alias Number: BP1048004 | TE Connectivity | TE Store |
Switch Access Pushbutton Boot Seal | Avnet America |
Switch, Bp1048004=Boot, Pushbutton | TE Connectivity 1825615-1 | RS Americas |
Switch Hardware BOOT, PUSHBUTTON | Sager |
BP1048004=BOOT,PUSHBUTTON | Farnell |
Where can I find additional details, specifications and documents for a 1825615-1?
Additional datasheets, footprints and schematics for 1825615-1 are listed on our Part Details page. You can also find images and similar parts to 1825615-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825615-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825615-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825615-1 fall under?
The 1825615-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825615-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825615-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825615-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825615-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1825615-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825615-1 often in real-time on the comparison pages.
What if I can't find stock of 1825615-1?
You can fill out our help required form which you can use to request a quote for 1825615-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.