Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | B1440804 |
Boot Color | Black |
---|---|
Finish | Nickel |
Seal Type | Boot |
Color | Gray |
Tactile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | Toggle Switch |
Packaging Method | Bag/Box |
Product Type | Accessory |
Illuminated | No |
Accessory Type | Toggle Switch Boot Seal |
Oil-Tight | No |
B1440804=Boot,toggle |Alcoswitch Te Connectivity 1825612-3 | Newark Electronics |
AMP1825612-3 | Avnet America |
Switch, B1440804=Boot, Toggle | TE Connectivity 1825612-3 | RS Americas |
Switch Hardware BOOT TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 1825612-3?
Additional datasheets, footprints and schematics for 1825612-3 are listed on our Part Details page. You can also find images and similar parts to 1825612-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825612-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825612-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825612-3 fall under?
The 1825612-3 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825612-3 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825612-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825612-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825612-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Sager have stock available or on a lead time for 1825612-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825612-3 often in real-time on the comparison pages.
What if I can't find stock of 1825612-3?
You can fill out our help required form which you can use to request a quote for 1825612-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.