Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | B1440004 |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.00
|
No stock
|
Buy Now | |
Sager
from US$4.52
|
1,000
in stock
|
Buy Now | |
TE Store
from US$9.09
|
971
in stock
|
Buy Now | |
RS
from US$9.15
|
-
|
Buy Now | |
Newark Electronics
from US$6.32
|
-
|
Buy Now | |
Future Electronics
from US$4.71
|
-
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
RS Americas
from US$6.54
|
-
|
Buy Now | |
element14
from US$5.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Color | Black |
---|---|
Seal Type | Boot |
Finish | Black |
Color | Black |
Tactile | No |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | Toggle Switch |
Packaging Method | Bag/Box |
Illuminated | No |
Product Type | Accessory |
Accessory Type | Toggle Switch Boot Seal |
Oil-Tight | No |
Switch Hardware SWITCH TOGGLE | Sager |
B1440004=Boot,Toggle Switch Accessory Type: Toggle Switch Boot Seal Product Shape: Round Primary Product Color: Black Toggle Switch Boot Seal Round Black | Switch Seal & Accessories | Part Number: 1825612-1 | Internal Number: 1825612-1 | Alias Number: B1440004 | TE Connectivity | TE Store |
Toggle Switch Boot Seal, Black Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825612-1 | Newark Electronics |
B1440004 1/4-40 Boot seal Toggle switch | Future Electronics |
Switch Access Toggle Switch Boot Seal | Avnet America |
Switch, B1440004=Boot, Toggle | TE Connectivity 1825612-1 | RS Americas |
TOGGLE SWITCH BOOT SEAL, BLACK | element14 |
B1440004=BOOT,TOGGLE | Farnell |
Where can I find additional details, specifications and documents for a 1825612-1?
Additional datasheets, footprints and schematics for 1825612-1 are listed on our Part Details page. You can also find images and similar parts to 1825612-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825612-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825612-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825612-1 fall under?
The 1825612-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825612-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825612-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825612-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825612-1 have stock available?
Authorised distributors including Sager, TE Store, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1825612-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825612-1 often in real-time on the comparison pages.
What if I can't find stock of 1825612-1?
You can fill out our help required form which you can use to request a quote for 1825612-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.