Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825603-1 |
Boot Color | Black |
---|---|
Finish | Black |
Seal Type | Molded-In Hex Nut |
Tactile | No |
Process Sealed | No |
Mount Color | Black |
Screw & Hole Thread Size | 15/32 – 32 UNS-2B |
For Use With | Series MSPF, Series MPG |
Packaging Method | Loose Piece |
Product Type | Accessory |
Illuminated | No |
Accessory Type | Boot Seal |
Oil-Tight | No |
Switch Hardware Bk 15/32-32 Bt Seal Push Button |Amp Te Connectivity 1825603-1 | Newark Electronics |
15 / 32-32 Pushbutton Switch Boot Seal | Future Electronics |
Switch Access Push Button Switch Boot Seal Loose Piece | Avnet America |
Switch Hardware BK 15/32-32 BT SEAL PUSH BUTTON | Sager |
BP1532004=BOOT,PUSHBUTTON | Farnell |
Where can I find additional details, specifications and documents for a 1825603-1?
Additional datasheets, footprints and schematics for 1825603-1 are listed on our Part Details page. You can also find images and similar parts to 1825603-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825603-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825603-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825603-1 fall under?
The 1825603-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825603-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825603-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825603-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825603-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1825603-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825603-1 often in real-time on the comparison pages.
What if I can't find stock of 1825603-1?
You can fill out our help required form which you can use to request a quote for 1825603-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.