Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3.81µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Dielectric Withstanding Voltage | 500 V |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | PPA |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Method | Tape & Reel |
Packaging Quantity | 250 |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
50 Sys50 Smt Hdr Dr Shd Sn W/O |Te Connectivity 1825601-1 | Newark Electronics |
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST SMD | Avnet America |
Connector, AMPMODU, 50 Sys50 Smt Hdr Dr Shd Sn W/O | TE Connectivity 1825601-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1825601-1?
Additional datasheets, footprints and schematics for 1825601-1 are listed on our Part Details page. You can also find images and similar parts to 1825601-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825601-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825601-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825601-1 fall under?
The 1825601-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1825601-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825601-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825601-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825601-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1825601-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825601-1 often in real-time on the comparison pages.
What if I can't find stock of 1825601-1?
You can fill out our help required form which you can use to request a quote for 1825601-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.