PCB Mount Orientation | Vertical, Right Angle |
---|---|
Number of Positions | 17 |
Number of Rows | 1 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Mating Area Plating Material | Tin-Lead |
Connector Length | 45.72mm, 1.79in |
Connector Height | 6.68mm, .26in |
コネクタの高さ | 6.68mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 11 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
17 Mte Vert Smt Hdr, W/O Caps Or Bdlocks |Te Connectivity 1825574-4 | Newark Electronics |
Connector, AMPMODU, 17 Mte Vert Smt Hdr, W/O Caps Or Bdlocks | TE Connectivity 1825574-4 | RS Americas |
17 MTE VERT SMT HDR, W/O CAPS OR BDLOCKS | Farnell |
Where can I find additional details, specifications and documents for a 1825574-4?
Additional datasheets, footprints and schematics for 1825574-4 are listed on our Part Details page. You can also find images and similar parts to 1825574-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825574-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825574-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825574-4 fall under?
The 1825574-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1825574-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825574-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825574-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825574-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1825574-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825574-4 often in real-time on the comparison pages.
What if I can't find stock of 1825574-4?
You can fill out our help required form which you can use to request a quote for 1825574-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.