Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825539-4 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 |
---|---|
Bushing Style | Threaded |
Actuator Force | 113.4 – 198.5g, 4 – 7oz |
Seal Type | Hermetically Sealed |
Case Material | Steel |
Actuator Color | Red |
Actuator Material | Polyamide |
Actuator Profile | Extended |
Cap Color | Red |
Detent Style | Audible |
Ganged | No |
Tactile | No |
Snap Action | Without |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO, Momentary |
ESD Grounding Terminal | Without |
Number of Actuators | Single |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold over Nickel |
Contact Current Rating | .1A |
Button Width | 4.064mm, .16in |
Actuator Length | 4.06mm, .16in |
Voltage Rating | 50VDC |
Low Profile | No |
Process Sealed | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Packaging Method | Bulk |
Actuator Style | Plunger |
Illuminated | No |
Product Type | Switch |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Pushbutton Switches SWITCH PB SPST NO RED LUB | Sager |
Where can I find additional details, specifications and documents for a 1825539-4?
Additional datasheets, footprints and schematics for 1825539-4 are listed on our Part Details page. You can also find images and similar parts to 1825539-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825539-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825539-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825539-4 fall under?
The 1825539-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825539-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825539-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825539-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825539-4 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1825539-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825539-4 often in real-time on the comparison pages.
What if I can't find stock of 1825539-4?
You can fill out our help required form which you can use to request a quote for 1825539-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.