Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825537-2 |
Prices starting from US$15.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.86
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$28.23
|
227
in stock
|
Buy Now | |
Rapid Electronics
from US$15.96
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$26.80
|
227
in stock
|
Buy Now | |
Avnet America
from US$22.29
|
-
|
Buy Now | |
Sager
from US$24.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 6 |
---|---|
Number of Positions | 6 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Voltage Rating | 20VDC, 20VAC |
Housing Material | Epoxy |
Mounting Angle | Straight |
Mounting Type | Printed Circuit Board |
Comment | Fixed |
Packaging Method | Box & Carton |
Removable Tape Seal | Without |
Code Type | 2 Poles |
Switch Type | Rotary |
Actuator Style | Long Thin Knob |
Angle of Throw | 30 |
Product Type | Switch |
Switch Style | Rotary |
Illuminated | No |
Sealed | No |
Oil-Tight | No |
Rotary Switch, 6 Positions, Dp6T, Latched |Amp Te Connectivity 1825537-2 | Newark Electronics |
Rotary Switches 2 POLES 6 FIXED POS | Rapid Electronics |
TE Connectivity - AMP Rotary Switch MRJ 2 Poles 6 POSs 30° T/H | Distrelec |
Switch Rotary DP 6 Knob PC Pins 0.4VA | Avnet America |
Where can I find additional details, specifications and documents for a 1825537-2?
Additional datasheets, footprints and schematics for 1825537-2 are listed on our Part Details page. You can also find images and similar parts to 1825537-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825537-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825537-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825537-2 fall under?
The 1825537-2 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825537-2 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825537-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825537-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825537-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1825537-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825537-2 often in real-time on the comparison pages.
What if I can't find stock of 1825537-2?
You can fill out our help required form which you can use to request a quote for 1825537-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.