Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 14 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 2.54µm, 300µin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .53in, 13.59mm |
Connector Length | 1.49in, 38.1mm |
コネクタの高さ | 13.59mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 14 |
Packaging Method | Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 4.72mm, .186in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
14 Mte Hdr Srst Latch .100Cl |Te Connectivity 1825533-1 | Newark Electronics |
Connector, AMPMODU, 14 Mte Hdr Srst Latch .100Cl | TE Connectivity 1825533-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1825533-1?
Additional datasheets, footprints and schematics for 1825533-1 are listed on our Part Details page. You can also find images and similar parts to 1825533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825533-1 fall under?
The 1825533-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1825533-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825533-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 1825533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825533-1 often in real-time on the comparison pages.
What if I can't find stock of 1825533-1?
You can fill out our help required form which you can use to request a quote for 1825533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.