Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Color | Black |
Number of Positions | 10 |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Fabrication | Stamped & Formed |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold Flash |
Socket Type | SIP |
Height Above PC Board | .18in, 4.57mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 60 |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Breakaway Header | Yes |
Leg Style | Standard |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
510Ag91D10Esl-Lf=Socket Assy |Amp Te Connectivity 1825532-4 | Newark Electronics |
AMP1825532-4 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1825532-4?
Additional datasheets, footprints and schematics for 1825532-4 are listed on our Part Details page. You can also find images and similar parts to 1825532-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825532-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825532-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825532-4 fall under?
The 1825532-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > SIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1825532-4 when available in the SIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825532-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825532-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825532-4 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1825532-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825532-4 often in real-time on the comparison pages.
What if I can't find stock of 1825532-4?
You can fill out our help required form which you can use to request a quote for 1825532-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.