Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.38
|
No stock
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Tin |
Color | Black |
Number of Rows | 1 |
Number of Positions | 16 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Beryllium Copper |
Socket Type | SIP |
Contact Fabrication | Stamped & Formed |
Height Above PC Board | 4.57mm, .18in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 30 |
Leg Style | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Breakaway Header | Yes |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
510Ag91D16Esllf=Socket Assy. |Amp Te Connectivity 1825532-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1825532-1?
Additional datasheets, footprints and schematics for 1825532-1 are listed on our Part Details page. You can also find images and similar parts to 1825532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825532-1 fall under?
The 1825532-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > SIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1825532-1 when available in the SIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825532-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1825532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825532-1 often in real-time on the comparison pages.
What if I can't find stock of 1825532-1?
You can fill out our help required form which you can use to request a quote for 1825532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.