Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825516-1 |
Prices starting from US$3.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.61
|
637
in stock
|
Buy Now | |
Rapid Electronics
from US$5.76
|
637
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
637
in stock
|
Buy Now | |
Farnell
from US$12.63
|
510
in stock
|
Buy Now | |
Sager
from US$3.73
|
298
in stock
|
Buy Now | |
Heilind Electronics
from US$4.97
|
184
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.97
|
61
in stock
|
Buy Now | |
element14
from US$7.96
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
-
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Material | Phenol Resin |
---|---|
Bushing Style | Threaded |
Actuator Color | Black |
Actuator Profile | Extended |
Bushing Thread Size | 1/4-40 |
Actuator Material | Thermoplastic |
Ganged | No |
Tactile | No |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Panel Cutout Size | .253in |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Operating Function | NC, Momentary |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | 3A |
Actuator Length | 2.5mm, .098in |
Button Width | 3.98mm, .157in |
Bushing Length | 5.97mm, .235in |
Voltage Rating | 125VAC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Dust Proof | No |
Product Type | Switch |
Actuator Style | Round |
Illuminated | No |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Pushbutton Switches SPST-NC BLK ACT PNL | Rapid Electronics |
TE Connectivity - AMP Push Button Switch MSP103B04 | Distrelec |
PB SWITCH, SPST-NC, 3A, 125VAC, WIRE LUG | Farnell |
MSP103B04 PSHBTN,NC,BLK,STD BUSHING | Heilind Electronics |
PB SWITCH, SPST-NC, 3A, 125VAC, PANEL | element14 |
Pb Switch, Spst-Nc, 3A, 125Vac, Panel Rohs Compliant: No |Alcoswitch Te Connectivity 1825516-1 | Newark Electronics |
Switch Push Button N.C. SPST Round Button 3A 125VAC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Industrial Pushbutton Switch, MSP3, 6.4 mm, SPST-NC, Momentary, Round, Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1825516-1?
Additional datasheets, footprints and schematics for 1825516-1 are listed on our Part Details page. You can also find images and similar parts to 1825516-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825516-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825516-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825516-1 fall under?
The 1825516-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825516-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825516-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825516-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825516-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Sager have stock available or on a lead time for 1825516-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825516-1 often in real-time on the comparison pages.
What if I can't find stock of 1825516-1?
You can fill out our help required form which you can use to request a quote for 1825516-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.