Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle, Vertical |
---|---|
Number of Positions | 12 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin, Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.59mm, .53in |
Connector Length | 33.02mm, 1.29in, 1.3in |
コネクタの高さ | 13.59mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Quantity | 100 |
実装方法 | Reel |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
12 Mte Vert Smt Hdr, Lead-Free |Te Connectivity 1825514-3 | Newark Electronics |
Connector, AMPMODU, 12 Mte Vert Smt Hdr, Lead-Free | TE Connectivity 1825514-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1825514-3?
Additional datasheets, footprints and schematics for 1825514-3 are listed on our Part Details page. You can also find images and similar parts to 1825514-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825514-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825514-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825514-3 fall under?
The 1825514-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1825514-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825514-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825514-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825514-3 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1825514-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825514-3 often in real-time on the comparison pages.
What if I can't find stock of 1825514-3?
You can fill out our help required form which you can use to request a quote for 1825514-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.